Texas Instruments Digital Isolators - ISO7230CDWR ISO7230CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049086-ISO7230CDWR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049086-ISO7230CDWR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7230CDWR - 1049086-ISO7230CDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7230CDWR
1049086-ISO7230CDWR
Digital Isolators - ISO7230CDWR 1049086-ISO7230CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1049086-ISO7230CDWR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049086-ISO7230CDWR
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 42ns, 42ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 2.5ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.15 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7230CDWR
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7230CDWR
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7230CDWR
Isolators - Digital Isolators ISO7230CDWR
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7230CDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7230CDWR
Integrated Circuits (ICs) - Digital isolators ISO7230CDWR
Triple-channel, 3/0, 25-Mbps digital isolator

Triple-channel, 3/0, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Isolators
Product Number 1049086-ISO7230CDWR ISO7230CDWR ISO7230CDWR ISO7230CDWR
Product Name Digital Isolators - ISO7230CDWR ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details