Texas Instruments Isolators Digital Isolators ISO7041DBQ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Channel Type: Unidirectional Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 50kV/µs
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Channel Type: Unidirectional Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 50kV/µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Channel Type: Unidirectional Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 50kV/µs

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tube
Product Status: Active
Technology: Capacitive Coupling
Type: General Purpose
Channel Type: Unidirectional
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 50kV/µs

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7041DBQ
Isolators - Digital Isolators ISO7041DBQ
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISO7041DBQ
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details