Texas Instruments IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« ISO7240CFQDWRQ1

Description
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
Request a Quote Datasheet
Description
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
ISO7240CFQDWRQ1
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« ISO7240CFQDWRQ1
IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«

IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«

Supplier's Site
Digital Isolators - ISO7240CFQDWRQ1 - 1190664-ISO7240CFQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7240CFQDWRQ1
1190664-ISO7240CFQDWRQ1
Digital Isolators - ISO7240CFQDWRQ1 1190664-ISO7240CFQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190664-ISO7240CFQDW RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7240CF Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns Pulse Width Distortion (Maximum): 5ns Alternative Parts (Cross-Reference): MAX22344CAAP+; MAX14130FAEE+; MAX22344CAAP+T; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190664-ISO7240CFQDWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Family Name: ISO7240CF
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns
Pulse Width Distortion (Maximum): 5ns
Alternative Parts (Cross-Reference): MAX22344CAAP+; MAX14130FAEE+; MAX22344CAAP+T;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolators - Digital Isolators ISO7240CFQDWRQ1
DGTL ISO 4000VPK 4CH 16SOIC

DGTL ISO 4000VPK 4CH 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7240CFQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7240CFQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7240CFQDWRQ1
Automotive, quad-channel, 4/0, 25-Mbps, default output low digital isolator

Automotive, quad-channel, 4/0, 25-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators
Product Number ISO7240CFQDWRQ1 1190664-ISO7240CFQDWRQ1 ISO7240CFQDWRQ1 ISO7240CFQDWRQ1
Product Name IC DGTL ISOL 25MBPS 4CH 16SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 50ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« Digital Isolators - ISO7240CFQDWRQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details