Manufacturer: Texas Instruments
Win Source Part Number: 1190640-ISO7221AD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 475ns, 475ns
Pulse Width Distortion (Maximum): 14ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
2Ch 1/1, 1Mbps Dig Isolator ISO7221A
2Ch 1/1, 1Mbps Dig Isolator ISO7221A
TEXAS INSTRUMENTS ISO7221AD Digital Isolator, Dual, 2 Channel, 475 ns, 3 V, 5.5 V, SOIC, 8 Pins
DGTL ISO 2500VRMS 2CH GP 8SOIC
| Win Source Electronics | ASAP Semiconductor LLC | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 1190640-ISO7221AD | ISO7221AD | 9232521 | 815-ISO7221AD | ISO7221AD |
| Product Name | Digital Isolators - ISO7221AD | ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube | Digital Isolator ICs | TEXAS INSTRUMENTS ISO7221AD Digital Isolator, Dual, 2 Channel, 475 ns, 3 V, 5.5 V, SOIC, 8 Pins | Isolators - Digital Isolators |
| Analog Channels | 2 # | 2 # | |||
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) | -40 to 257 F (-40 to 125 C) | ||
| Signal Conditioning | SigIsol | SigIsol | SigIsol | SigIsol |