Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tube
Product Status: Active
Technology: Capacitive Coupling
Type: General Purpose
Isolated Power: No
Channel Type: Unidirectional
Voltage - Isolation: 5000Vrms
Robust EMC, triple-channel, 2/1, reinforced digital isolator
DGTL ISO 5000VRMS 3CH GP 16SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | ISO7731DW | ISO7731DW | |
| Product Name | Isolators Digital Isolators | Integrated Circuits (ICs) - Digital isolators | Isolators - Digital Isolators |
| Operating Temperature | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |