Texas Instruments ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7241CDWG4

Description
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet
Description
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7241CDWG4
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7241CDWG4
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Isolators - Digital Isolators - 1065997-ISO7241CDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1065997-ISO7241CDWG4
Isolators - Digital Isolators 1065997-ISO7241CDWG4
Win Source Part Number: 1065997-ISO7241CDWG4 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 42ns, 42ns Pulse Width Distortion (Max): 2.5ns Isolated Power: No Voltage - Supply: 3.15V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7241CQDWRQ1; DS34LV87TM/NOPB; DS26LV31TM/NOPB; MAX3030ECSE+; MAX3032EESE+; MAX3030ECSE+T; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7241

Win Source Part Number: 1065997-ISO7241CDWG4
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 42ns, 42ns
Pulse Width Distortion (Max): 2.5ns
Isolated Power: No
Voltage - Supply: 3.15V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ISO7241CQDWRQ1; DS34LV87TM/NOPB; DS26LV31TM/NOPB; MAX3030ECSE+; MAX3032EESE+; MAX3030ECSE+T;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7241

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7241CDWG4
Isolators - Digital Isolators ISO7241CDWG4
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7241CDWG4 1065997-ISO7241CDWG4 ISO7241CDWG4
Product Name ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Isolators - Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details