Texas Instruments Digital Isolators - ISO7730DWR ISO7730DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922107-ISO7730DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7730 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7730DWR-ND, 296-44897-2, 296-44897-1, 296-44897-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922107-ISO7730DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7730 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7730DWR-ND, 296-44897-2, 296-44897-1, 296-44897-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7730DWR - 922107-ISO7730DWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7730DWR
922107-ISO7730DWR
Digital Isolators - ISO7730DWR 922107-ISO7730DWR
Manufacturer: Texas Instruments Win Source Part Number: 922107-ISO7730DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7730 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7730DWR-ND, 296-44897-2, 296-44897-1, 296-44897-6

Manufacturer: Texas Instruments
Win Source Part Number: 922107-ISO7730DWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7730
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7730DWR-ND, 296-44897-2, 296-44897-1, 296-44897-6

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7730DWR
Isolators - Digital Isolators ISO7730DWR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7730DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7730DWR
Integrated Circuits (ICs) - Digital isolators ISO7730DWR
Robust EMC, triple-channel, 3/0, reinforced digital isolator

Robust EMC, triple-channel, 3/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 922107-ISO7730DWR ISO7730DWR ISO7730DWR
Product Name Digital Isolators - ISO7730DWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

S7TW 4-20mA loop powered LVDT transducer amplifier. - S7TW - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250/25Hz
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Filter module - 750-626/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Isolation - Digital Isolators - 4DIR1401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details