Texas Instruments Digital Isolators - ISO7741DBQR ISO7741DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851193-ISO7741DBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47660-6, 296-47660-1, 296-47660-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851193-ISO7741DBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47660-6, 296-47660-1, 296-47660-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7741DBQR - 851193-ISO7741DBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7741DBQR
851193-ISO7741DBQR
Digital Isolators - ISO7741DBQR 851193-ISO7741DBQR
Manufacturer: Texas Instruments Win Source Part Number: 851193-ISO7741DBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47660-6, 296-47660-1, 296-47660-2

Manufacturer: Texas Instruments
Win Source Part Number: 851193-ISO7741DBQR
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7741
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47660-6, 296-47660-1, 296-47660-2

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7741DBQR
Isolators - Digital Isolators ISO7741DBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7741DBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7741DBQR
Integrated Circuits (ICs) - Digital isolators ISO7741DBQR
Robust EMC, quad-channel, 3/1, reinforced digital isolator

Robust EMC, quad-channel, 3/1, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 851193-ISO7741DBQR ISO7741DBQR ISO7741DBQR
Product Name Digital Isolators - ISO7741DBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details