Texas Instruments Digital Isolators - ISO7330FCDW ISO7330FCDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 875975-ISO7330FCDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7330 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42445-5, -296-42445-5-ND, ISO7330FCDW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875975-ISO7330FCDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7330 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42445-5, -296-42445-5-ND, ISO7330FCDW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7330FCDW - 875975-ISO7330FCDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7330FCDW
875975-ISO7330FCDW
Digital Isolators - ISO7330FCDW 875975-ISO7330FCDW
Manufacturer: Texas Instruments Win Source Part Number: 875975-ISO7330FCDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7330 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42445-5, -296-42445-5-ND, ISO7330FCDW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875975-ISO7330FCDW
Features: Digital Isolator 3 Channel CMTI
Package: Tube
Family Name: ISO7330
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42445-5, -296-42445-5-ND, ISO7330FCDW-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7330FCDW
Isolators - Digital Isolators ISO7330FCDW
DGTL ISO 3000VRMS 3CH GP 16SOIC

DGTL ISO 3000VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7330FCDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7330FCDW
Integrated Circuits (ICs) - Digital isolators ISO7330FCDW
Low-power, triple-channel, 3/0, 25-Mbps, default output low digital isolator

Low-power, triple-channel, 3/0, 25-Mbps, default output low digital isolator

Supplier's Site
obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125 - 815-ISO7330FCDW - Utmel Electronic Limited
Hong Kong, China
obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125
815-ISO7330FCDW
obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125 815-ISO7330FCDW
obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125

obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 875975-ISO7330FCDW ISO7330FCDW ISO7330FCDW 815-ISO7330FCDW
Product Name Digital Isolators - ISO7330FCDW Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1923395 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval NO
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
PMX configurable amplifier - K-PMX - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Electrical voltage
View Details