Texas Instruments Isolators Digital Isolators ISO6740FDWR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISO674x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Voltage - Isolation: 5000Vrms Data Rate: 50Mbps
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISO674x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Voltage - Isolation: 5000Vrms Data Rate: 50Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISO674x Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Capacitive Coupling Type: CAN, RS232, RS485, SPI Voltage - Isolation: 5000Vrms Data Rate: 50Mbps

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Series: ISO674x
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Capacitive Coupling
Type: CAN, RS232, RS485, SPI
Voltage - Isolation: 5000Vrms
Data Rate: 50Mbps

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO6740FDWR
Isolators - Digital Isolators ISO6740FDWR
GENERAL-PURPOSE, QUAD-CHANNEL, 4

GENERAL-PURPOSE, QUAD-CHANNEL, 4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISO6740FDWR
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details