Texas Instruments Isolators - Digital Isolators ISO7730DBQ

Description
Win Source Part Number: 1164579-ISO7730DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47454 Base Product Number: ISO7730
Request a Quote Datasheet
Description
Win Source Part Number: 1164579-ISO7730DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47454 Base Product Number: ISO7730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1164579-ISO7730DBQ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1164579-ISO7730DBQ
Isolators - Digital Isolators 1164579-ISO7730DBQ
Win Source Part Number: 1164579-ISO7730DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47454 Base Product Number: ISO7730

Win Source Part Number: 1164579-ISO7730DBQ
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47454
Base Product Number: ISO7730

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7730DBQ
Isolators - Digital Isolators ISO7730DBQ
DGTL ISO 3000VRMS 3CH GP 16SSOP

DGTL ISO 3000VRMS 3CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7730DBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7730DBQ
Integrated Circuits (ICs) - Digital isolators ISO7730DBQ
Robust EMC, triple-channel, 3/0, reinforced digital isolator

Robust EMC, triple-channel, 3/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1164579-ISO7730DBQ ISO7730DBQ ISO7730DBQ
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details