Texas Instruments Electronic Surplus - ISO7140FCCDBQR ISO7140FCCDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190622-ISO7140FCCDB QR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADM3260ARSZ; ISO7140CCDBQ; ISO7140FCCDBQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190622-ISO7140FCCDB QR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADM3260ARSZ; ISO7140CCDBQ; ISO7140FCCDBQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7140FCCDBQR - 1190622-ISO7140FCCDBQR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7140FCCDBQR
1190622-ISO7140FCCDBQR
Electronic Surplus - ISO7140FCCDBQR 1190622-ISO7140FCCDBQR
Manufacturer: Texas Instruments Win Source Part Number: 1190622-ISO7140FCCDB QR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADM3260ARSZ; ISO7140CCDBQ; ISO7140FCCDBQ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190622-ISO7140FCCDBQR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ADM3260ARSZ; ISO7140CCDBQ; ISO7140FCCDBQ;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 2ns, 2ns

Buy Now Datasheet
Isolators - Digital Isolators ISO7140FCCDBQR
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site
DGTL ISO 2.5KV GEN PURP 16SSOP - 815-ISO7140FCCDBQR - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 2.5KV GEN PURP 16SSOP
815-ISO7140FCCDBQR
DGTL ISO 2.5KV GEN PURP 16SSOP 815-ISO7140FCCDBQR
DGTL ISO 2.5KV GEN PURP 16SSOP

DGTL ISO 2.5KV GEN PURP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7140FCCDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7140FCCDBQR
Integrated Circuits (ICs) - Digital isolators ISO7140FCCDBQR
Quad-channel, 4/0, 50-Mbps, default output low digital isolator

Quad-channel, 4/0, 50-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Isolators
Product Number 1190622-ISO7140FCCDBQR ISO7140FCCDBQR 815-ISO7140FCCDBQR ISO7140FCCDBQR
Product Name Electronic Surplus - ISO7140FCCDBQR Isolators - Digital Isolators DGTL ISO 2.5KV GEN PURP 16SSOP Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details