Texas Instruments ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7230ADWG4

Description
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet
Description
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7230ADWG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7230ADWG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Digital Isolators - ISO7230ADWG4 - 875966-ISO7230ADWG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7230ADWG4
875966-ISO7230ADWG4
Digital Isolators - ISO7230ADWG4 875966-ISO7230ADWG4
Manufacturer: Texas Instruments Win Source Part Number: 875966-ISO7230ADWG4 Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7230 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 875966-ISO7230ADWG4
Features: Digital Isolator 3 Channel CMTI
Package: Tube
Family Name: ISO7230
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7230ADWG4
Isolators - Digital Isolators ISO7230ADWG4
DGTL ISO 4000VPK 3CH GP 16SOIC

DGTL ISO 4000VPK 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7230ADWG4 875966-ISO7230ADWG4 ISO7230ADWG4
Product Name ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Digital Isolators - ISO7230ADWG4 Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data