Texas Instruments Digital Isolators - ISO7331FCDW ISO7331FCDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922090-ISO7331FCDW Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42109-5-ND, 296-42109-5, ISO7331FCDW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922090-ISO7331FCDW Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42109-5-ND, 296-42109-5, ISO7331FCDW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7331FCDW - 922090-ISO7331FCDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7331FCDW
922090-ISO7331FCDW
Digital Isolators - ISO7331FCDW 922090-ISO7331FCDW
Manufacturer: Texas Instruments Win Source Part Number: 922090-ISO7331FCDW Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42109-5-ND, 296-42109-5, ISO7331FCDW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922090-ISO7331FCDW
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7331
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42109-5-ND, 296-42109-5, ISO7331FCDW-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7331FCDW
Isolators - Digital Isolators ISO7331FCDW
DGTL ISO 3000VRMS 3CH GP 16SOIC

DGTL ISO 3000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 922090-ISO7331FCDW ISO7331FCDW
Product Name Digital Isolators - ISO7331FCDW Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Charge/CCLD Converter 1mV/pC - -2647-A-PTO- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details