Manufacturer: Texas Instruments
Win Source Part Number: 875972-ISO7310CQDQ1
Series: Automotive, AEC-Q100
Features: Digital Isolator 1 Channel CMTI
Package: Tube
Family Name: ISO7310
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
DGTL ISO 3000VRMS 1CH GP 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 875972-ISO7310CQDQ1 | ISO7310CQDQ1 |
| Product Name | Digital Isolators - ISO7310CQDQ1 | Isolators - Digital Isolators |
| Signal Conditioning | SigIsol |