Texas Instruments Standard Linear and Logic Digital Isolators - ISO7220CD ISO7220CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190636-ISO7220CD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.8 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220C Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1200CRZW; ADuM1200CRW; ADuM1200AR-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190636-ISO7220CD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.8 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220C Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1200CRZW; ADuM1200CRW; ADuM1200AR-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7220CD - 1190636-ISO7220CD - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7220CD
1190636-ISO7220CD
Digital Isolators - ISO7220CD 1190636-ISO7220CD
Manufacturer: Texas Instruments Win Source Part Number: 1190636-ISO7220CD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.8 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220C Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1200CRZW; ADuM1200CRW; ADuM1200AR-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190636-ISO7220CD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.8 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7220C
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ADuM1200CRZW; ADuM1200CRW; ADuM1200AR-RL7;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7220CD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7220CD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7220CD
Isolators - Digital Isolators ISO7220CD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190636-ISO7220CD ISO7220CD ISO7220CD
Product Name Digital Isolators - ISO7220CD ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details