Texas Instruments ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« ISO7241AMDWREP

Description
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
Request a Quote Datasheet
Description
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«
ISO7241AMDWREP
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« ISO7241AMDWREP
ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«

ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel«

Supplier's Site
Electronic Surplus - ISO7241AMDWREP - 1190665-ISO7241AMDWREP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7241AMDWREP
1190665-ISO7241AMDWREP
Electronic Surplus - ISO7241AMDWREP 1190665-ISO7241AMDWREP
Manufacturer: Texas Instruments Win Source Part Number: 1190665-ISO7241AMDWR EP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7241A-EP Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Pulse Width Distortion (Maximum): 10ns Alternative Parts (Cross-Reference): MAX14931EAWE+T; MAX14931FAWE+; MAX14931BAWE+T; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190665-ISO7241AMDWREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7241A-EP
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns
Pulse Width Distortion (Maximum): 10ns
Alternative Parts (Cross-Reference): MAX14931EAWE+T; MAX14931FAWE+; MAX14931BAWE+T;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7241AMDWREP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7241AMDWREP
Integrated Circuits (ICs) - Digital isolators ISO7241AMDWREP
Enhanced Product Quad Channel, 3/1, 1Mbps, Digital Isolator

Enhanced Product Quad Channel, 3/1, 1Mbps, Digital Isolator

Supplier's Site
Isolators - Digital Isolators ISO7241AMDWREP
DGTL ISO 4000VPK 4CH GP 16SOIC

DGTL ISO 4000VPK 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Isolators Signal Conditioners
Product Number ISO7241AMDWREP 1190665-ISO7241AMDWREP ISO7241AMDWREP ISO7241AMDWREP
Product Name ISOLAT DGTL 2.5KVRMS 4CH 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Digi-Reel« Electronic Surplus - ISO7241AMDWREP Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Potentiometer signal conditioner - 857-809 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolation - Digital Isolators - 4DIR0401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details