Texas Instruments Isolators - Digital Isolators ISO7720QDWQ1

Description
Win Source Part Number: 1065697-ISO7720QDWQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7720QDWQ1ISO7720Q DWQ1 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46639-5,2156-ISO 7720QDWQ1,TEXTISISO7 720QDWQ1 Base Product Number: ISO7720
Request a Quote Datasheet
Description
Win Source Part Number: 1065697-ISO7720QDWQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7720QDWQ1ISO7720Q DWQ1 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46639-5,2156-ISO 7720QDWQ1,TEXTISISO7 720QDWQ1 Base Product Number: ISO7720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1065697-ISO7720QDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1065697-ISO7720QDWQ1
Isolators - Digital Isolators 1065697-ISO7720QDWQ1
Win Source Part Number: 1065697-ISO7720QDWQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO7720QDWQ1ISO7720Q DWQ1 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46639-5,2156-ISO 7720QDWQ1,TEXTISISO7 720QDWQ1 Base Product Number: ISO7720

Win Source Part Number: 1065697-ISO7720QDWQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ISO7720QDWQ1ISO7720QDWQ1 .;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46639-5,2156-ISO7720QDWQ1,TEXTISISO7720QDWQ1
Base Product Number: ISO7720

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7720QDWQ1
Isolators - Digital Isolators ISO7720QDWQ1
DGTL ISO 5000VRMS 2CH 16SOIC

DGTL ISO 5000VRMS 2CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1065697-ISO7720QDWQ1 ISO7720QDWQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
S7AC dc powered LVDT transducer amplifier. - S7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Current signal conditioner - 2857-550 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
4 suppliers