Texas Instruments Digital Isolators - ISO7740FDWR ISO7740FDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845629-ISO7740FDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44608-6, -296-44608-1, -296-44608-1-ND, ISO7740FDWR-ND, 296-44608-2, 296-44608-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845629-ISO7740FDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44608-6, -296-44608-1, -296-44608-1-ND, ISO7740FDWR-ND, 296-44608-2, 296-44608-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740FDWR - 845629-ISO7740FDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740FDWR
845629-ISO7740FDWR
Digital Isolators - ISO7740FDWR 845629-ISO7740FDWR
Manufacturer: Texas Instruments Win Source Part Number: 845629-ISO7740FDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44608-6, -296-44608-1, -296-44608-1-ND, ISO7740FDWR-ND, 296-44608-2, 296-44608-1

Manufacturer: Texas Instruments
Win Source Part Number: 845629-ISO7740FDWR
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7740
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44608-6, -296-44608-1, -296-44608-1-ND, ISO7740FDWR-ND, 296-44608-2, 296-44608-1

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7740FDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7740FDWR
Integrated Circuits (ICs) - Digital isolators ISO7740FDWR
Robust EMC, quad-channel, 4/0, reinforced digital isolator

Robust EMC, quad-channel, 4/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7740FDWR
Isolators - Digital Isolators ISO7740FDWR
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 845629-ISO7740FDWR ISO7740FDWR ISO7740FDWR
Product Name Digital Isolators - ISO7740FDWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details