Manufacturer: Texas Instruments
Win Source Part Number: 1190624-ISO7141FCCDB
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7141FCC
Categories: Isolators
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ADuM6401CRIZ; ADuM6401ARIZ-RL; ADuM6401ARWZ;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 2ns, 2ns
Quad-channel, 3/1, 50-Mbps, default output low digital isolator
DGTL ISO 2500VRMS 4CH GP 16SSOP
| Win Source Electronics | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | 1190624-ISO7141FCCDBQ | ISO7141FCCDBQ | ISO7141FCCDBQ |
| Product Name | Electronic Surplus - ISO7141FCCDBQ | Integrated Circuits (ICs) - Digital isolators | Isolators - Digital Isolators |
| Analog Channels | 4 # |