Texas Instruments Standard Linear and Logic IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7420D

Description
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote Datasheet
Description
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7420D
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7420D
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Digital Isolators - ISO7420D - 875980-ISO7420D - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7420D
875980-ISO7420D
Digital Isolators - ISO7420D 875980-ISO7420D
Manufacturer: Texas Instruments Win Source Part Number: 875980-ISO7420D Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO7420 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25582-5, -296-25582-5-ND, -ISO7420D-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 875980-ISO7420D
Features: Digital Isolator 2 Channel CMTI
Package: Tube
Family Name: ISO7420
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25582-5, -296-25582-5-ND, -ISO7420D-NDR

Buy Now Datasheet
Digital Isolator ICs - 8253069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8253069
Digital Isolator ICs 8253069
Low-Power Dual Digital Isolator SOIC8

Low-Power Dual Digital Isolator SOIC8

Supplier's Site
Digital Isolator ICs - 8253069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8253069P
Digital Isolator ICs 8253069P
Low-Power Dual Digital Isolator SOIC8

Low-Power Dual Digital Isolator SOIC8

Supplier's Site
Digital Isolator ICs - 1628576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1628576
Digital Isolator ICs 1628576
Low-Power Dual Digital Isolator SOIC8

Low-Power Dual Digital Isolator SOIC8

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7420D
Isolators - Digital Isolators ISO7420D
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number ISO7420D 875980-ISO7420D 8253069 8253069P ISO7420D
Product Name IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Digital Isolators - ISO7420D Digital Isolator ICs Digital Isolator ICs Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol SigIsol SigIsol
Form Factor PC Board PC Board
Agency Approval RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details