Texas Instruments Digital Isolators - ISO7310CDR ISO7310CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807772-ISO7310CDR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807772-ISO7310CDR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7310CDR - 807772-ISO7310CDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7310CDR
807772-ISO7310CDR
Digital Isolators - ISO7310CDR 807772-ISO7310CDR
Manufacturer: Texas Instruments Win Source Part Number: 807772-ISO7310CDR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807772-ISO7310CDR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Isolated Power: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7310CDR
Isolators - Digital Isolators ISO7310CDR
DGTL ISO 3000VRMS 1CH GP 8SOIC

DGTL ISO 3000VRMS 1CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7310CDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7310CDR
Integrated Circuits (ICs) - Digital isolators ISO7310CDR
Low-power, single-channel, 25-Mbps digital isolator

Low-power, single-channel, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 807772-ISO7310CDR ISO7310CDR ISO7310CDR
Product Name Digital Isolators - ISO7310CDR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details