Win Source Part Number: 1355289-ISO7320FCQDQ
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ISO7320
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 25Mbps
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 2.4ns, 2.1ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 57ns, 57ns
Pulse Width Distortion (Max): 4ns
DGTL ISO 3000VRMS 2CH 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 1355289-ISO7320FCQDQ1 | ISO7320FCQDQ1 |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators |
| Analog Channels | 2 # |