NVE Corporation Digital Isolators - IL3185-3E IL3185-3E

Description
Manufacturer: NVE Corp Win Source Part Number: 921125-IL3185-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL31853E, 390-IL3185-3E, IL 3185-3E, 390-1124-5, 390-1124-5-ND
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921125-IL3185-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL31853E, 390-IL3185-3E, IL 3185-3E, 390-1124-5, 390-1124-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL3185-3E - 921125-IL3185-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL3185-3E
921125-IL3185-3E
Digital Isolators - IL3185-3E 921125-IL3185-3E
Manufacturer: NVE Corp Win Source Part Number: 921125-IL3185-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL31853E, 390-IL3185-3E, IL 3185-3E, 390-1124-5, 390-1124-5-ND

Manufacturer: NVE Corp
Win Source Part Number: 921125-IL3185-3E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IL31853E, 390-IL3185-3E, IL 3185-3E, 390-1124-5, 390-1124-5-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
IL3185-3E
Isolators - Digital Isolators IL3185-3E
DGT ISO 2.5KV RS422/RS485 16SOIC

DGT ISO 2.5KV RS422/RS485 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 921125-IL3185-3E IL3185-3E
Product Name Digital Isolators - IL3185-3E Isolators - Digital Isolators
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 8275369 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Relay Output; Relay, Current
Agency Approval Zone 2, ATEX, UL, DNV GL, EU RO marine, Zone, IECEx, FM, EAC
Inputs Current
View Details