Texas Instruments IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7420MDR

Description
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7420MDR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7420MDR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7420MDR - 1190684-ISO7420MDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7420MDR
1190684-ISO7420MDR
Digital Isolators - ISO7420MDR 1190684-ISO7420MDR
Manufacturer: Texas Instruments Win Source Part Number: 1190684-ISO7420MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7420 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): ISO7420MD; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190684-ISO7420MDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7420
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Alternative Parts (Cross-Reference): ISO7420MD;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7420MDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7420MDR
Integrated Circuits (ICs) - Digital isolators ISO7420MDR
Dual-channel, 2/0, 1-Mbps digital isolator with wide temperature range

Dual-channel, 2/0, 1-Mbps digital isolator with wide temperature range

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7420MDR
Isolators - Digital Isolators ISO7420MDR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Isolators Signal Conditioners
Product Number ISO7420MDR 1190684-ISO7420MDR ISO7420MDR ISO7420MDR
Product Name IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Digital Isolators - ISO7420MDR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
CF amplifier (4.8kHz) - 1-MP55 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details