Texas Instruments Digital Isolators - ISO7331CDWR ISO7331CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847898-ISO7331CDWR Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47261-2, 296-47261-1, 296-47261-6, ISO7331CDWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847898-ISO7331CDWR Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47261-2, 296-47261-1, 296-47261-6, ISO7331CDWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7331CDWR - 847898-ISO7331CDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7331CDWR
847898-ISO7331CDWR
Digital Isolators - ISO7331CDWR 847898-ISO7331CDWR
Manufacturer: Texas Instruments Win Source Part Number: 847898-ISO7331CDWR Features: Digital Isolator 3 Channel CMTI Package: Reel - TR Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47261-2, 296-47261-1, 296-47261-6, ISO7331CDWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847898-ISO7331CDWR
Features: Digital Isolator 3 Channel CMTI
Package: Reel - TR
Family Name: ISO7331
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47261-2, 296-47261-1, 296-47261-6, ISO7331CDWR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7331CDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7331CDWR
Integrated Circuits (ICs) - Digital isolators ISO7331CDWR
Low-power, triple-channel, 2/1, 25-Mbps digital isolator

Low-power, triple-channel, 2/1, 25-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7331CDWR
Isolators - Digital Isolators ISO7331CDWR
DGTL ISO 3000VRMS 3CH GP 16SOIC

DGTL ISO 3000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 847898-ISO7331CDWR ISO7331CDWR ISO7331CDWR
Product Name Digital Isolators - ISO7331CDWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details