Texas Instruments Isolators - Digital Isolators ISO7731QDBQRQ1

Description
Win Source Part Number: 1243844-ISO7731QDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7731QDBQRQ1- 296
Request a Quote Datasheet
Description
Win Source Part Number: 1243844-ISO7731QDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7731QDBQRQ1- 296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243844-ISO7731QDBQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243844-ISO7731QDBQRQ1
Isolators - Digital Isolators 1243844-ISO7731QDBQRQ1
Win Source Part Number: 1243844-ISO7731QDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7731QDBQRQ1- 296

Win Source Part Number: 1243844-ISO7731QDBQRQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-ISO7731QDBQRQ1-296

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7731QDBQRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731QDBQRQ1
Integrated Circuits (ICs) - Digital isolators ISO7731QDBQRQ1
Automotive, robust EMC, triple-channel, 2/1, reinforced digital isolator

Automotive, robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Isolators - Digital Isolators ISO7731QDBQRQ1
DGTL ISO 3000VRMS 3CH 16SSOP

DGTL ISO 3000VRMS 3CH 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1243844-ISO7731QDBQRQ1 ISO7731QDBQRQ1 ISO7731QDBQRQ1
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details