Texas Instruments Electronic Surplus - ISO7641FMDWR ISO7641FMDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190696-ISO7641FMDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7641FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): MAX14931EAWE+T; ADuM4401WBRWZ; ADuM4401WARWZ; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190696-ISO7641FMDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7641FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): MAX14931EAWE+T; ADuM4401WBRWZ; ADuM4401WARWZ; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7641FMDWR - 1190696-ISO7641FMDWR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7641FMDWR
1190696-ISO7641FMDWR
Electronic Surplus - ISO7641FMDWR 1190696-ISO7641FMDWR
Manufacturer: Texas Instruments Win Source Part Number: 1190696-ISO7641FMDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7641FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): MAX14931EAWE+T; ADuM4401WBRWZ; ADuM4401WARWZ; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190696-ISO7641FMDWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.6ns, 1ns
Number of Channels: 4
Voltage - Isolation: 4243Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7641FM
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): MAX14931EAWE+T; ADuM4401WBRWZ; ADuM4401WARWZ;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295
Anaheim, CA, United States
ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7641FMDWR
ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7641FMDWR
ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7641FMDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7641FMDWR
Integrated Circuits (ICs) - Digital isolators ISO7641FMDWR
Quad-channel, 3/1, 150-Mbps, default output low digital isolator

Quad-channel, 3/1, 150-Mbps, default output low digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7641FMDWR
Isolators - Digital Isolators ISO7641FMDWR
DGTL ISO 4243VRMS 4CH GP 16SOIC

DGTL ISO 4243VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1190696-ISO7641FMDWR ISO7641FMDWR ISO7641FMDWR ISO7641FMDWR
Product Name Electronic Surplus - ISO7641FMDWR ISOLATOR DGTL 150MBPS 4CH 16SOIC 40969 4 2.7 V ~ 5.5 V 6000Vpk 150Mbps 8.5ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details