Texas Instruments Isolators - Digital Isolators ISO7730FQDBQRQ1

Description
Win Source Part Number: 992488-ISO7730FQDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7730FQDBQRQ1 -296
Request a Quote Datasheet
Description
Win Source Part Number: 992488-ISO7730FQDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7730FQDBQRQ1 -296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 992488-ISO7730FQDBQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
992488-ISO7730FQDBQRQ1
Isolators - Digital Isolators 992488-ISO7730FQDBQRQ1
Win Source Part Number: 992488-ISO7730FQDBQR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ISO7730FQDBQRQ1 -296

Win Source Part Number: 992488-ISO7730FQDBQRQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-ISO7730FQDBQRQ1-296

Buy Now Datasheet
Isolators - Digital Isolators ISO7730FQDBQRQ1
DGTL ISO 3000VRMS 3CH 16SSOP

DGTL ISO 3000VRMS 3CH 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7730FQDBQRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7730FQDBQRQ1
Integrated Circuits (ICs) - Digital isolators ISO7730FQDBQRQ1
Automotive, robust EMC, triple-channel, 3/0, reinforced digital isolator

Automotive, robust EMC, triple-channel, 3/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 992488-ISO7730FQDBQRQ1 ISO7730FQDBQRQ1 ISO7730FQDBQRQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module - SCM9B-5100 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details