Texas Instruments Isolators - Digital Isolators ISO6721FQDWVRQ1

Description
Win Source Part Number: 1342745-ISO6721FQDWV RQ1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: General Purpose Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6721 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342745-ISO6721FQDWV RQ1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: General Purpose Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6721 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1342745-ISO6721FQDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1342745-ISO6721FQDWVRQ1
Isolators - Digital Isolators 1342745-ISO6721FQDWVRQ1
Win Source Part Number: 1342745-ISO6721FQDWV RQ1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: General Purpose Package: Tape & Reel Standard Package: 1,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6721 RoHS Status: Not applicable

Win Source Part Number: 1342745-ISO6721FQDWVRQ1
Category: Isolators - Digital Isolators
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: General Purpose
Package: Tape & Reel
Standard Package: 1,000
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO6721
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO6721FQDWVRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO6721FQDWVRQ1
Integrated Circuits (ICs) - Digital isolators ISO6721FQDWVRQ1
Automotive, general-purpose, dual-channel, 1/1 digital isolator

Automotive, general-purpose, dual-channel, 1/1 digital isolator

Supplier's Site
Isolators - Digital Isolators ISO6721FQDWVRQ1
IC ISOLATION

IC ISOLATION

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1342745-ISO6721FQDWVRQ1 ISO6721FQDWVRQ1 ISO6721FQDWVRQ1
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details