Texas Instruments Digital Isolators - ISO7331CDW ISO7331CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 848372-ISO7331CDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848372-ISO7331CDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7331CDW - 848372-ISO7331CDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7331CDW
848372-ISO7331CDW
Digital Isolators - ISO7331CDW 848372-ISO7331CDW
Manufacturer: Texas Instruments Win Source Part Number: 848372-ISO7331CDW Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: ISO7331 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 848372-ISO7331CDW
Features: Digital Isolator 3 Channel CMTI
Package: Tube
Family Name: ISO7331
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7331CDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7331CDW
Integrated Circuits (ICs) - Digital isolators ISO7331CDW
Low-power, triple-channel, 2/1, 25-Mbps digital isolator

Low-power, triple-channel, 2/1, 25-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7331CDW
Isolators - Digital Isolators ISO7331CDW
DGTL ISO 3000VRMS 3CH GP 16SOIC

DGTL ISO 3000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 848372-ISO7331CDW ISO7331CDW ISO7331CDW
Product Name Digital Isolators - ISO7331CDW Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 6078504 - RS Components, Ltd.
Specs
Signal Conditioning Universal to relay
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Universal
Agency Approval No
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
1-ch Charge Amplifier 0.1mV/pC, 15.5Hz - -2634-W-001- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details