Texas Instruments ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7242MDWRG4

Description
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7242MDWRG4
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7242MDWRG4
ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Isolators - Digital Isolators - 975650-ISO7242MDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
975650-ISO7242MDWRG4
Isolators - Digital Isolators 975650-ISO7242MDWRG4
Win Source Part Number: 975650-ISO7242MDWRG4 Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 23ns, 23ns Pulse Width Distortion (Max): 2ns Isolated Power: No Voltage - Supply: 3.15V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7242

Win Source Part Number: 975650-ISO7242MDWRG4
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 23ns, 23ns
Pulse Width Distortion (Max): 2ns
Isolated Power: No
Voltage - Supply: 3.15V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7242

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7242MDWRG4
Isolators - Digital Isolators ISO7242MDWRG4
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7242MDWRG4 975650-ISO7242MDWRG4 ISO7242MDWRG4
Product Name ISOLAT DGTL 3KVRMS 4CH 16-SOIC 40941 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Isolators - Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G06 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Filter module - 750-624/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details