Texas Instruments Standard Linear and Logic IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7240ADW

Description
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet
Description
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7240ADW
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7240ADW
IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Digital Isolators - ISO7240ADW - 1190661-ISO7240ADW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7240ADW
1190661-ISO7240ADW
Digital Isolators - ISO7240ADW 1190661-ISO7240ADW
Manufacturer: Texas Instruments Win Source Part Number: 1190661-ISO7240ADW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7240A Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Pulse Width Distortion (Maximum): 10ns Alternative Parts (Cross-Reference): ADuM1400YRW; ADuM1400YRWZ-RL; ADuM1400YRW-RL; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190661-ISO7240ADW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Family Name: ISO7240A
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns
Pulse Width Distortion (Maximum): 10ns
Alternative Parts (Cross-Reference): ADuM1400YRW; ADuM1400YRWZ-RL; ADuM1400YRW-RL;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7240ADW
Isolators - Digital Isolators ISO7240ADW
DGTL ISO 4000VPK 4CH GP 16SOIC

DGTL ISO 4000VPK 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7240ADW 1190661-ISO7240ADW ISO7240ADW
Product Name IC DGTL ISOL 4CH 1MBPS 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Digital Isolators - ISO7240ADW Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2701753 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Relay Output; Relay, NPN
Agency Approval IECEx/ATEX
Inputs Relay / Switch Input; Switch
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
SomatXR: Bridge Amplifier (16) - 1-MX1615B-R - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge quarter bridge
View Details