Texas Instruments Digital Isolators - ISO7321FCQDRQ1 ISO7321FCQDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807856-ISO7321FCQDRQ 1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807856-ISO7321FCQDRQ 1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7321FCQDRQ1 - 807856-ISO7321FCQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7321FCQDRQ1
807856-ISO7321FCQDRQ1
Digital Isolators - ISO7321FCQDRQ1 807856-ISO7321FCQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807856-ISO7321FCQDRQ 1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807856-ISO7321FCQDRQ1
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.1ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 25kV/μs
Isolated Power: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Isolators - Digital Isolators ISO7321FCQDRQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 807856-ISO7321FCQDRQ1 ISO7321FCQDRQ1
Product Name Digital Isolators - ISO7321FCQDRQ1 Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details