Texas Instruments Standard Linear and Logic IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO722D

Description
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote
Description
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO722D
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO722D
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Digital Isolators - ISO722D - 1190647-ISO722D - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO722D
1190647-ISO722D
Digital Isolators - ISO722D 1190647-ISO722D
Manufacturer: Texas Instruments Win Source Part Number: 1190647-ISO722D Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190647-ISO722D
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO722D - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO722D
Integrated Circuits (ICs) - Digital isolators ISO722D
Single-channel, 100-Mbps digital isolator with enable

Single-channel, 100-Mbps digital isolator with enable

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO722D
Isolators - Digital Isolators ISO722D
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Isolators Signal Conditioners
Product Number ISO722D 1190647-ISO722D ISO722D ISO722D
Product Name IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Digital Isolators - ISO722D Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details