Texas Instruments Digital Isolators - ISO7740FDBQR ISO7740FDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851141-ISO7740FDBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740FDBQR-ND, 296-48139-6, 296-48139-2, 296-48139-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851141-ISO7740FDBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740FDBQR-ND, 296-48139-6, 296-48139-2, 296-48139-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740FDBQR - 851141-ISO7740FDBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740FDBQR
851141-ISO7740FDBQR
Digital Isolators - ISO7740FDBQR 851141-ISO7740FDBQR
Manufacturer: Texas Instruments Win Source Part Number: 851141-ISO7740FDBQR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740FDBQR-ND, 296-48139-6, 296-48139-2, 296-48139-1

Manufacturer: Texas Instruments
Win Source Part Number: 851141-ISO7740FDBQR
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7740
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7740FDBQR-ND, 296-48139-6, 296-48139-2, 296-48139-1

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740FDBQR
Isolators - Digital Isolators ISO7740FDBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7740FDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7740FDBQR
Integrated Circuits (ICs) - Digital isolators ISO7740FDBQR
Robust EMC, quad-channel, 4/0, reinforced digital isolator

Robust EMC, quad-channel, 4/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 851141-ISO7740FDBQR ISO7740FDBQR ISO7740FDBQR
Product Name Digital Isolators - ISO7740FDBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
SomatXR: Bridge Amplifier (16) - 1-MX1615B-R - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge quarter bridge
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details