Texas Instruments Standard Linear and Logic Digital Isolators - ISO7640FMDW ISO7640FMDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190692-ISO7640FMDW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7640FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1400ARW; ADuM1400ARZW-RL7; ADuM3400BRW; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190692-ISO7640FMDW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7640FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1400ARW; ADuM1400ARZW-RL7; ADuM3400BRW; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7640FMDW - 1190692-ISO7640FMDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7640FMDW
1190692-ISO7640FMDW
Digital Isolators - ISO7640FMDW 1190692-ISO7640FMDW
Manufacturer: Texas Instruments Win Source Part Number: 1190692-ISO7640FMDW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.6ns, 1ns Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7640FM Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADuM1400ARW; ADuM1400ARZW-RL7; ADuM3400BRW; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190692-ISO7640FMDW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.6ns, 1ns
Number of Channels: 4
Voltage - Isolation: 4243Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Family Name: ISO7640FM
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ADuM1400ARW; ADuM1400ARZW-RL7; ADuM3400BRW;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Isolator ICs - 8136586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136586
Digital Isolator ICs 8136586
Low Power Quad Dig. Isolator 150M SOIC16

Low Power Quad Dig. Isolator 150M SOIC16

Supplier's Site
Digital Isolator ICs - 9212899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
9212899
Digital Isolator ICs 9212899
Low Power Quad Dig. Isolator 150M SOIC16

Low Power Quad Dig. Isolator 150M SOIC16

Supplier's Site
Digital Isolator ICs - 8136586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136586P
Digital Isolator ICs 8136586P
Texas Instruments,ISO7640F MDW,Isolator

Texas Instruments,ISO7640FMDW,Isolator

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7640FMDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7640FMDW
Integrated Circuits (ICs) - Digital isolators ISO7640FMDW
Quad-channel, 4/0, 150-Mbps, default output low digital isolator

Quad-channel, 4/0, 150-Mbps, default output low digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7640FMDW
Isolators - Digital Isolators ISO7640FMDW
DGTL ISO 4243VRMS 4CH GP 16SOIC

DGTL ISO 4243VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1190692-ISO7640FMDW 8136586 8136586P ISO7640FMDW ISO7640FMDW
Product Name Digital Isolators - ISO7640FMDW Digital Isolator ICs Digital Isolator ICs Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 # 4 # 4 #
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details