Texas Instruments Isolators - Digital Isolators ISO7731FDBQ

Description
Win Source Part Number: 1354217-ISO7731FDBQ Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354217-ISO7731FDBQ Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1354217-ISO7731FDBQ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1354217-ISO7731FDBQ
Isolators - Digital Isolators 1354217-ISO7731FDBQ
Win Source Part Number: 1354217-ISO7731FDBQ Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1354217-ISO7731FDBQ
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Base Product Number: ISO7731
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7731FDBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731FDBQ
Integrated Circuits (ICs) - Digital isolators ISO7731FDBQ
Robust EMC, triple-channel, 2/1, reinforced digital isolator

Robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7731FDBQ
Isolators - Digital Isolators ISO7731FDBQ
DGTL ISO 3000VRMS 3CH GP 16SSOP

DGTL ISO 3000VRMS 3CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1354217-ISO7731FDBQ ISO7731FDBQ ISO7731FDBQ
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details