Texas Instruments Digital Isolators - ISO7341CQDWRQ1 ISO7341CQDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190676-ISO7341CQDWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): Si8641ED-A-IS; ADuM3401BRW; ADuM3401CRW; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190676-ISO7341CQDWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): Si8641ED-A-IS; ADuM3401BRW; ADuM3401CRW; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7341CQDWRQ1 - 1190676-ISO7341CQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7341CQDWRQ1
1190676-ISO7341CQDWRQ1
Digital Isolators - ISO7341CQDWRQ1 1190676-ISO7341CQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190676-ISO7341CQDWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): Si8641ED-A-IS; ADuM3401BRW; ADuM3401CRW; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190676-ISO7341CQDWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.1ns, 1.7ns
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7341-Q1
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Alternative Parts (Cross-Reference): Si8641ED-A-IS; ADuM3401BRW; ADuM3401CRW;
Introduction Date: July 24, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolators - Digital Isolators ISO7341CQDWRQ1
DGTL ISO 3000VRMS 4CH 16SOIC

DGTL ISO 3000VRMS 4CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190676-ISO7341CQDWRQ1 ISO7341CQDWRQ1
Product Name Digital Isolators - ISO7341CQDWRQ1 Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details