Texas Instruments Digital Isolators - ISO7421FEDR ISO7421FEDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190687-ISO7421FEDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.7ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7421FE Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): BM67221FV-CE2; ADuM5211ARSZ; ADuM5211BRSZ; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190687-ISO7421FEDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.7ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7421FE Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): BM67221FV-CE2; ADuM5211ARSZ; ADuM5211BRSZ; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7421FEDR - 1190687-ISO7421FEDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7421FEDR
1190687-ISO7421FEDR
Digital Isolators - ISO7421FEDR 1190687-ISO7421FEDR
Manufacturer: Texas Instruments Win Source Part Number: 1190687-ISO7421FEDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.7ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7421FE Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): BM67221FV-CE2; ADuM5211ARSZ; ADuM5211BRSZ; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190687-ISO7421FEDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.7ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: ISO7421FE
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns
Pulse Width Distortion (Maximum): 3.7ns
Alternative Parts (Cross-Reference): BM67221FV-CE2; ADuM5211ARSZ; ADuM5211BRSZ;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7421FEDR
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7421FEDR
IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7421FEDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7421FEDR
Integrated Circuits (ICs) - Digital isolators ISO7421FEDR
Dual-channel, 1/1, 50-Mbps, default output low digital isolator

Dual-channel, 1/1, 50-Mbps, default output low digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7421FEDR
Isolators - Digital Isolators ISO7421FEDR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1190687-ISO7421FEDR ISO7421FEDR ISO7421FEDR ISO7421FEDR
Product Name Digital Isolators - ISO7421FEDR IC DGTL ISOLATOR DUAL LP 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details