Texas Instruments Isolators - Digital Isolators ISO6742FDWR

Description
Win Source Part Number: 1352609-ISO6742FDWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6742 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet
Description
Win Source Part Number: 1352609-ISO6742FDWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6742 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352609-ISO6742FDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352609-ISO6742FDWR
Isolators - Digital Isolators 1352609-ISO6742FDWR
Win Source Part Number: 1352609-ISO6742FDWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6742 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns

Win Source Part Number: 1352609-ISO6742FDWR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: CAN, RS232, RS485, SPI
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: ISO674x
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO6742
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 50Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO6742FDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO6742FDWR
Integrated Circuits (ICs) - Digital isolators ISO6742FDWR
General-purpose, quad-channel, 2/2 digital isolator

General-purpose, quad-channel, 2/2 digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO6742FDWR
Isolators - Digital Isolators ISO6742FDWR
GENERAL-PURPOSE, QUAD-CHANNEL, 2

GENERAL-PURPOSE, QUAD-CHANNEL, 2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1352609-ISO6742FDWR ISO6742FDWR ISO6742FDWR
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details