Texas Instruments Electronic Surplus - ISO7131CCDBQ ISO7131CCDBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190620-ISO7131CCDBQ Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7131CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7131CCDBQR; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190620-ISO7131CCDBQ Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7131CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7131CCDBQR; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7131CCDBQ - 1190620-ISO7131CCDBQ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7131CCDBQ
1190620-ISO7131CCDBQ
Electronic Surplus - ISO7131CCDBQ 1190620-ISO7131CCDBQ
Manufacturer: Texas Instruments Win Source Part Number: 1190620-ISO7131CCDBQ Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7131CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7131CCDBQR; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190620-ISO7131CCDBQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO7131CC
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ISO7131CCDBQR;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7131CCDBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7131CCDBQ
Integrated Circuits (ICs) - Digital isolators ISO7131CCDBQ
Triple-channel, 2/1, 50-Mbps digital isolator

Triple-channel, 2/1, 50-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7131CCDBQ
Isolators - Digital Isolators ISO7131CCDBQ
DGTL ISO 2500VRMS 3CH GP 16SSOP

DGTL ISO 2500VRMS 3CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1190620-ISO7131CCDBQ ISO7131CCDBQ ISO7131CCDBQ
Product Name Electronic Surplus - ISO7131CCDBQ Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 2701758 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Relay Output; Relay
Agency Approval IECEx/ATEX
Inputs PNP
View Details