Texas Instruments Standard Linear and Logic Digital Isolator ICs ISO1540D

Description
Low-Power Bidirect. I2C Isolator SOIC8
Request a Quote
Description
Low-Power Bidirect. I2C Isolator SOIC8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 8253079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8253079
Digital Isolator ICs 8253079
Low-Power Bidirect. I2C Isolator SOIC8

Low-Power Bidirect. I2C Isolator SOIC8

Supplier's Site
Digital Isolators - ISO1540D - 1190597-ISO1540D - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO1540D
1190597-ISO1540D
Digital Isolators - ISO1540D 1190597-ISO1540D
Manufacturer: Texas Instruments Win Source Part Number: 1190597-ISO1540D Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Pulse Width Distortion (Maximum): 80ns, 21ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1190597-ISO1540D
Packaging: Tube
Type: I²C
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Bidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Pulse Width Distortion (Maximum): 80ns, 21ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO1540D
Isolators - Digital Isolators ISO1540D
DGTL ISOL 2500VRMS 2CH I2C 8SOIC

DGTL ISOL 2500VRMS 2CH I2C 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number 8253079 1190597-ISO1540D ISO1540D
Product Name Digital Isolator ICs Digital Isolators - ISO1540D Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA40-06E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details