Texas Instruments Isolators - Digital Isolators ISO6721FBDR

Description
Win Source Part Number: 1243828-ISO6721FBDR Category: Isolators>Digital Isolators Series: ISO672x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6721FBDRTR,29 6-ISO6721FBDRCT,296- ISO6721FBDRDKR Base Product Number: ISO6721
Request a Quote
Description
Win Source Part Number: 1243828-ISO6721FBDR Category: Isolators>Digital Isolators Series: ISO672x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6721FBDRTR,29 6-ISO6721FBDRCT,296- ISO6721FBDRDKR Base Product Number: ISO6721
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243828-ISO6721FBDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243828-ISO6721FBDR
Isolators - Digital Isolators 1243828-ISO6721FBDR
Win Source Part Number: 1243828-ISO6721FBDR Category: Isolators>Digital Isolators Series: ISO672x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6721FBDRTR,29 6-ISO6721FBDRCT,296- ISO6721FBDRDKR Base Product Number: ISO6721

Win Source Part Number: 1243828-ISO6721FBDR
Category: Isolators>Digital Isolators
Series: ISO672x
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO6721FBDRTR,296-ISO6721FBDRCT,296-ISO6721FBDRDKR
Base Product Number: ISO6721

Buy Now
Futian, China
Isolators - Digital Isolators
ISO6721FBDR
Isolators - Digital Isolators ISO6721FBDR
GENERAL-PURPOSE, DUAL-CHANNEL, 1

GENERAL-PURPOSE, DUAL-CHANNEL, 1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243828-ISO6721FBDR ISO6721FBDR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details