Texas Instruments Isolators - Digital Isolators ISO6731QDWRQ1

Description
Win Source Part Number: 1243843-ISO6731QDWRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731QDWRQ1DKR ,296-ISO6731QDWRQ1CT ,296-ISO6731QDWRQ1TR
Request a Quote
Description
Win Source Part Number: 1243843-ISO6731QDWRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731QDWRQ1DKR ,296-ISO6731QDWRQ1CT ,296-ISO6731QDWRQ1TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243843-ISO6731QDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243843-ISO6731QDWRQ1
Isolators - Digital Isolators 1243843-ISO6731QDWRQ1
Win Source Part Number: 1243843-ISO6731QDWRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731QDWRQ1DKR ,296-ISO6731QDWRQ1CT ,296-ISO6731QDWRQ1TR

Win Source Part Number: 1243843-ISO6731QDWRQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: CAN
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO6731QDWRQ1DKR,296-ISO6731QDWRQ1CT,296-ISO6731QDWRQ1TR

Buy Now
Futian, China
Isolators - Digital Isolators
ISO6731QDWRQ1
Isolators - Digital Isolators ISO6731QDWRQ1
AUTOMOTIVE, GENERAL-PURPOSE, TRI

AUTOMOTIVE, GENERAL-PURPOSE, TRI

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO6731QDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO6731QDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO6731QDWRQ1
Automotive, general-purpose, triple-channel, 2/1, digital isolator

Automotive, general-purpose, triple-channel, 2/1, digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1243843-ISO6731QDWRQ1 ISO6731QDWRQ1 ISO6731QDWRQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details