Win Source Part Number: 1243840-ISO7731QDWRQ
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45243-2,296-4524
Base Product Number: ISO7731
Automotive, robust EMC, triple-channel, 2/1, reinforced digital isolator
DGTL ISO 5000VRMS 3CH 16SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | 1243840-ISO7731QDWRQ1 | ISO7731QDWRQ1 | ISO7731QDWRQ1 |
| Product Name | Isolators - Digital Isolators | Integrated Circuits (ICs) - Digital isolators | Isolators - Digital Isolators |
| Analog Channels | 3 # |