Texas Instruments Digital Isolators - ISO721DUBR ISO721DUBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190628-ISO721DUBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO722DRG4; ISO722D; ISO722DR; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190628-ISO721DUBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO722DRG4; ISO722D; ISO722DR; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO721DUBR - 1190628-ISO721DUBR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO721DUBR
1190628-ISO721DUBR
Digital Isolators - ISO721DUBR 1190628-ISO721DUBR
Manufacturer: Texas Instruments Win Source Part Number: 1190628-ISO721DUBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO722DRG4; ISO722D; ISO722DR; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190628-ISO721DUBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SMD, Gull Wing
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Family Name: ISO722
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ISO722DRG4; ISO722D; ISO722DR;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel« - ISO721DUBR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel«
ISO721DUBR
IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel« ISO721DUBR
IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel«

IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel«

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO721DUBR
Isolators - Digital Isolators ISO721DUBR
DGTL ISO 2500VRMS 1CH GP 8SOP

DGTL ISO 2500VRMS 1CH GP 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190628-ISO721DUBR ISO721DUBR ISO721DUBR
Product Name Digital Isolators - ISO721DUBR IC DGTL ISOLATOR 3.3/5V HS 8SOP 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SMD Gull Wing 8-SOP Digi-Reel« Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details