Texas Instruments Digital Isolators - ISO7731DWR ISO7731DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803554-ISO7731DWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 40kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 803554-ISO7731DWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 40kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7731DWR - 803554-ISO7731DWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7731DWR
803554-ISO7731DWR
Digital Isolators - ISO7731DWR 803554-ISO7731DWR
Manufacturer: Texas Instruments Win Source Part Number: 803554-ISO7731DWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.3ns, 1.4ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 40kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 803554-ISO7731DWR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 40kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.9ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7731DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731DWR
Integrated Circuits (ICs) - Digital isolators ISO7731DWR
Robust EMC, triple-channel, 2/1, reinforced digital isolator

Robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7731DWR
Isolators - Digital Isolators ISO7731DWR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 803554-ISO7731DWR ISO7731DWR ISO7731DWR
Product Name Digital Isolators - ISO7731DWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details