Texas Instruments Electronic Surplus - ISO7420FCCD ISO7420FCCD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190682-ISO7420FCCD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 37ns, 37ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190682-ISO7420FCCD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 37ns, 37ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7420FCCD - 1190682-ISO7420FCCD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7420FCCD
1190682-ISO7420FCCD
Electronic Surplus - ISO7420FCCD 1190682-ISO7420FCCD
Manufacturer: Texas Instruments Win Source Part Number: 1190682-ISO7420FCCD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 37ns, 37ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2.5ns, 2.5ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190682-ISO7420FCCD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 37ns, 37ns
Pulse Width Distortion (Maximum): 5ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 2.5ns, 2.5ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7420FCCD
Isolators - Digital Isolators ISO7420FCCD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site
Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator - 815-ISO7420FCCD - Utmel Electronic Limited
Hong Kong, China
Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator
815-ISO7420FCCD
Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator 815-ISO7420FCCD
Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator

Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190682-ISO7420FCCD ISO7420FCCD 815-ISO7420FCCD
Product Name Electronic Surplus - ISO7420FCCD Isolators - Digital Isolators Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details