Texas Instruments Isolators - Digital Isolators ISO6720QDWVRQ1

Description
Win Source Part Number: 1352608-ISO6720QDWVR Q1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100, Functional Safety (FuSa) Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO6720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote
Description
Win Source Part Number: 1352608-ISO6720QDWVR Q1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100, Functional Safety (FuSa) Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO6720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO6720QDWVRQ1 is a dual-channel digital isolator designed for automotive applications, featuring a robust isolation rating of up to 5000 V_RMS. It operates within a temperature range of -40°C to +125°C and is AEC-Q100 qualified, making it suitable for use in safety-critical environments. The device supports data rates of 50 Mbps and offers low propagation delays of 11 ns, ensuring efficient signal transmission. It has a wide supply voltage range from 1.71 V to 5.5 V and provides unidirectional isolation with a typical common mode transient immunity (CMTI) of ±150 kV/Oºs. The ISO6720QDWVRQ1 is packaged in an 8-SOIC format, making it suitable for surface mount applications. It is also compliant with various safety standards, including IEC 62368-1 and UL 1577, which enhances its reliability in diverse applications such as battery management systems and power supplies.

Datasheet Summary
Powered by GS/AI

The ISO6720QDWVRQ1 is a dual-channel digital isolator designed for automotive applications, featuring a robust isolation rating of up to 5000 V_RMS. It operates within a temperature range of -40°C to +125°C and is AEC-Q100 qualified, making it suitable for use in safety-critical environments. The device supports data rates of 50 Mbps and offers low propagation delays of 11 ns, ensuring efficient signal transmission. It has a wide supply voltage range from 1.71 V to 5.5 V and provides unidirectional isolation with a typical common mode transient immunity (CMTI) of ±150 kV/Oºs. The ISO6720QDWVRQ1 is packaged in an 8-SOIC format, making it suitable for surface mount applications. It is also compliant with various safety standards, including IEC 62368-1 and UL 1577, which enhances its reliability in diverse applications such as battery management systems and power supplies.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352608-ISO6720QDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352608-ISO6720QDWVRQ1
Isolators - Digital Isolators 1352608-ISO6720QDWVRQ1
Win Source Part Number: 1352608-ISO6720QDWVR Q1 Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100, Functional Safety (FuSa) Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO6720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns

Win Source Part Number: 1352608-ISO6720QDWVRQ1
Category: Isolators - Digital Isolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ISO6720
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Data Rate: 50Mbps
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns

Buy Now Datasheet
Isolators - Digital Isolators ISO6720QDWVRQ1
IC ISOLATION

IC ISOLATION

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO6720QDWVRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO6720QDWVRQ1
Integrated Circuits (ICs) - Digital isolators ISO6720QDWVRQ1
Automotive, general-purpose, dual-channel, 2/0 digital isolator

Automotive, general-purpose, dual-channel, 2/0 digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1352608-ISO6720QDWVRQ1 ISO6720QDWVRQ1 ISO6720QDWVRQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA45-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details